Thomas & Betts Corporation Standard Wall Plate SW263-I

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW263-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW263-I
Standard Wall Plate SW263-I
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW263-I
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Standard Wall Plate - SPJ113-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details