Thomas & Betts Corporation Standard Wall Plate SW263-GRY

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (C
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW263-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW263-GRY
Standard Wall Plate SW263-GRY
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (C

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW263-GRY
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3151 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SB264-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Brass
View Details