Thomas & Betts Corporation Standard Wall Plate SW263-BC

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW263-BC - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW263-BC
Standard Wall Plate SW263-BC
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW263-BC
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products