Thomas & Betts Corporation Standard Wall Plate SW262-W

Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet
Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW262-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW262-W
Standard Wall Plate SW262-W
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW262-W
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 13JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - SBJ26 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices One
Material Brass
View Details