Thomas & Betts Corporation Standard Wall Plate SW262-SS

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW262-SS - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW262-SS
Standard Wall Plate SW262-SS
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW262-SS
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
4-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3044 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details