STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; GRAY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SW26-GRY |
| Product Name | Standard Wall Plate |
| Type | Decorator |