ABB AB 3.3V 12W DC-DC Converter IC SW003A5F94-SR

Description
DC DC CONVERTER 3.3V 12W Product overview: SW003A5F94-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SW003A5F94-SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 12W Product overview: SW003A5F94-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SW003A5F94-SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 12W DC-DC Converter IC - 132-SW003A5F94-SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 12W DC-DC Converter IC
132-SW003A5F94-SR
3.3V 12W DC-DC Converter IC 132-SW003A5F94-SR
DC DC CONVERTER 3.3V 12W Product overview: SW003A5F94-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SW003A5F94-SR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 12W Product overview: SW003A5F94-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SW003A5F94-SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - SW003A5F94-SR - 935728-SW003A5F94-SR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SW003A5F94-SR
935728-SW003A5F94-SR
Power Supplies Board Mount DCDC Converters - SW003A5F94-SR 935728-SW003A5F94-SR
Manufacturer: ABB Embedded Power Win Source Part Number: 935728-SW003A5F94-SR Series: SW003 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 3.5A 36V - 75V Input Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 935728-SW003A5F94-SR
Series: SW003
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 3.5A 36V - 75V Input
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SW003A5F94-SR 935728-SW003A5F94-SR
Product Name 3.3V 12W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - SW003A5F94-SR
Package Type Other; Tape & Reel (TR) Other; Module
Unlock Full Specs
to access all available technical data