ABB AB Power Supplies Board Mount DCDC Converters - SW003A5F91-SMW SW003A5F91-SMW

Description
Manufacturer: GE Critical Power Win Source Part Number: 795850-SW003A5F91-SM W Series: SW003 Packaging: Bulk Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 12W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 85% Family Name: SW003A5F Categories: Power Supplies - Board Mount Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 795850-SW003A5F91-SM W Series: SW003 Packaging: Bulk Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 12W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 85% Family Name: SW003A5F Categories: Power Supplies - Board Mount Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SW003A5F91-SMW
795850-SW003A5F91-SMW
Power Supplies Board Mount DCDC Converters - SW003A5F91-SMW 795850-SW003A5F91-SMW
Manufacturer: GE Critical Power Win Source Part Number: 795850-SW003A5F91-SM W Series: SW003 Packaging: Bulk Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 12W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 85% Family Name: SW003A5F Categories: Power Supplies - Board Mount Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 795850-SW003A5F91-SMW
Series: SW003
Packaging: Bulk
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 12W
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 85%
Family Name: SW003A5F
Categories: Power Supplies - Board Mount
Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 3.5A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 795850-SW003A5F91-SMW
Product Name Power Supplies Board Mount DCDC Converters - SW003A5F91-SMW
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details