ABB AB Power Supplies Board Mount DCDC Converters - SW001A2B91-SRZ SW001A2B91-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 898580-SW001A2B91-SR Z Series: SW001 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.2A 36V - 75V Input Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: SW001A2 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1241-6, 555-1241-1, 555-1241-2, SW001A2B91SRZ, 108995718
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 898580-SW001A2B91-SR Z Series: SW001 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.2A 36V - 75V Input Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: SW001A2 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1241-6, 555-1241-1, 555-1241-2, SW001A2B91SRZ, 108995718
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SW001A2B91-SRZ - 898580-SW001A2B91-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SW001A2B91-SRZ
898580-SW001A2B91-SRZ
Power Supplies Board Mount DCDC Converters - SW001A2B91-SRZ 898580-SW001A2B91-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 898580-SW001A2B91-SR Z Series: SW001 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.2A 36V - 75V Input Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: SW001A2 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1241-6, 555-1241-1, 555-1241-2, SW001A2B91SRZ, 108995718

Manufacturer: ABB Embedded Power
Win Source Part Number: 898580-SW001A2B91-SRZ
Series: SW001
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 1.2A 36V - 75V Input
Package: 6-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: SW001A2
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.40.9580
Other Part Number: 555-1241-6, 555-1241-1, 555-1241-2, SW001A2B91SRZ, 108995718

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 898580-SW001A2B91-SRZ
Product Name Power Supplies Board Mount DCDC Converters - SW001A2B91-SRZ
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

 - LT1613CS5#TRM - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; Other; SOT-23-5
View Details
DC-DC Converters - 1240980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details