ABB Process Automation Division Mcb Su200Mr Rtt 3P K 40A Bcp Abb SU203MR-K40

Description
MCB SU200MR RTT 3P K 40A BCP
Description
MCB SU200MR RTT 3P K 40A BCP

Suppliers

Company
Product
Description
Supplier Links
Mcb Su200Mr Rtt 3P K 40A Bcp Abb - 83AH8747 - Newark, An Avnet Company
Chicago, IL, United States
Mcb Su200Mr Rtt 3P K 40A Bcp Abb
83AH8747
Mcb Su200Mr Rtt 3P K 40A Bcp Abb 83AH8747
MCB SU200MR RTT 3P K 40A BCP

MCB SU200MR RTT 3P K 40A BCP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH8747
Product Name Mcb Su200Mr Rtt 3P K 40A Bcp Abb
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details