ABB Process Automation Division Circuit Breaker, 3 Pole, 30A; Product Range Abb SU203M-K30

Description
CIRCUIT BREAKER, 3 POLE, 30A; Product Range:System Pro M Compact SU200M Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 3 POLE, 30A; Product Range:System Pro M Compact SU200M Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 30A; Product Range Abb - 63Y5667 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 30A; Product Range Abb
63Y5667
Circuit Breaker, 3 Pole, 30A; Product Range Abb 63Y5667
CIRCUIT BREAKER, 3 POLE, 30A; Product Range:System Pro M Compact SU200M Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 30A; Product Range:System Pro M Compact SU200M Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63Y5667
Product Name Circuit Breaker, 3 Pole, 30A; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4420.0155 - 4420.0155 - Win Source Electronics
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 65 volts
Trip System Type Thermal Magnetic
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details