ABB Process Automation Division Mcb Su200Mr Rtt 2P K 25A Bcp Abb SU202MR-K25

Description
MCB SU200MR RTT 2P K 25A BCP
Description
MCB SU200MR RTT 2P K 25A BCP

Suppliers

Company
Product
Description
Supplier Links
Mcb Su200Mr Rtt 2P K 25A Bcp Abb - 33AC6253 - Newark, An Avnet Company
Chicago, IL, United States
Mcb Su200Mr Rtt 2P K 25A Bcp Abb
33AC6253
Mcb Su200Mr Rtt 2P K 25A Bcp Abb 33AC6253
MCB SU200MR RTT 2P K 25A BCP

MCB SU200MR RTT 2P K 25A BCP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC6253
Product Name Mcb Su200Mr Rtt 2P K 25A Bcp Abb
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details