ABB Process Automation Division Circuit Breaker, 2 Pole, 6A; Product Range Abb SU202M-K6

Description
CIRCUIT BREAKER, 2 POLE, 6A; Product Range:System Pro M Compact SU200M Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 6A; Product Range:System Pro M Compact SU200M Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 6A; Product Range Abb - 63Y5580 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 6A; Product Range Abb
63Y5580
Circuit Breaker, 2 Pole, 6A; Product Range Abb 63Y5580
CIRCUIT BREAKER, 2 POLE, 6A; Product Range:System Pro M Compact SU200M Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 6A; Product Range:System Pro M Compact SU200M Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 58726143 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
58726143
Molded Case Circuit Breaker 58726143
CIRCUIT BREAKER, SYSTEM PRO M COMPACT SU200M SERIES, 6A, 2 POLE, 400 VAC, 96 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, SYSTEM PRO M COMPACT SU200M SERIES, 6A, 2 POLE, 400 VAC, 96 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y5580 58726143
Product Name Circuit Breaker, 2 Pole, 6A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Motor Protection - 1216848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details