ABB Process Automation Division Circuit Breaker, 2 Pole, 30A; Product Range Abb SU202M-K30

Description
CIRCUIT BREAKER, 2 POLE, 30A; Product Range:System Pro M Compact SU200M Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 30A; Product Range:System Pro M Compact SU200M Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 30A; Product Range Abb - 63Y5573 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 30A; Product Range Abb
63Y5573
Circuit Breaker, 2 Pole, 30A; Product Range Abb 63Y5573
CIRCUIT BREAKER, 2 POLE, 30A; Product Range:System Pro M Compact SU200M Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 30A; Product Range:System Pro M Compact SU200M Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63Y5573
Product Name Circuit Breaker, 2 Pole, 30A; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details