ABB Process Automation Division Circuit Breaker, 2 Pole, 25A; Product Range Abb SU202M-K25

Description
CIRCUIT BREAKER, 2 POLE, 25A; Product Range:System Pro M Compact SU200M Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 25A; Product Range:System Pro M Compact SU200M Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 25A; Product Range Abb - 63Y5571 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 25A; Product Range Abb
63Y5571
Circuit Breaker, 2 Pole, 25A; Product Range Abb 63Y5571
CIRCUIT BREAKER, 2 POLE, 25A; Product Range:System Pro M Compact SU200M Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 25A; Product Range:System Pro M Compact SU200M Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63Y5571
Product Name Circuit Breaker, 2 Pole, 25A; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data