ABB Process Automation Division Circuit Breaker, 2 Pole, 20A; Product Range Abb SU202M-K20

Description
CIRCUIT BREAKER, 2 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 20A; Product Range Abb - 63Y5570 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 20A; Product Range Abb
63Y5570
Circuit Breaker, 2 Pole, 20A; Product Range Abb 63Y5570
CIRCUIT BREAKER, 2 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63Y5570
Product Name Circuit Breaker, 2 Pole, 20A; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393254-9 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-3861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 16A;DIN Rail;1 Pole;Screw Snap;D - 70076922 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 16 amps
View Details