ABB Process Automation Division Circuit Breaker, 2 Pole, 16A; Product Range Abb SU202M-K16

Description
CIRCUIT BREAKER, 2 POLE, 16A; Product Range:System Pro M Compact SU200M Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 16A; Product Range:System Pro M Compact SU200M Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 16A; Product Range Abb - 63Y5568 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 16A; Product Range Abb
63Y5568
Circuit Breaker, 2 Pole, 16A; Product Range Abb 63Y5568
CIRCUIT BREAKER, 2 POLE, 16A; Product Range:System Pro M Compact SU200M Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 16A; Product Range:System Pro M Compact SU200M Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 79878729 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
79878729
Molded Case Circuit Breaker 79878729
UL489 MOLDED CASE CIRCUIT BREAKER, 2P K 16A 480/277. FREE 2 YEAR RADWELL WARRANTY

UL489 MOLDED CASE CIRCUIT BREAKER, 2P K 16A 480/277. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y5568 79878729
Product Name Circuit Breaker, 2 Pole, 16A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-1664/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers