ABB Process Automation Division Molded Case Circuit Breaker SU202M-K10

Description
CIRCUIT BREAKER, 10 KA, 10 AMP, 2-POLE, 400 V AC MAX. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, 10 KA, 10 AMP, 2-POLE, 400 V AC MAX. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 58726097 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
58726097
Molded Case Circuit Breaker 58726097
CIRCUIT BREAKER, 10 KA, 10 AMP, 2-POLE, 400 V AC MAX. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 10 KA, 10 AMP, 2-POLE, 400 V AC MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 10A; Product Range Abb - 63Y5565 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 10A; Product Range Abb
63Y5565
Circuit Breaker, 2 Pole, 10A; Product Range Abb 63Y5565
CIRCUIT BREAKER, 2 POLE, 10A; Product Range:System Pro M Compact SU200M Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 10A; Product Range:System Pro M Compact SU200M Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 58726097 63Y5565
Product Name Molded Case Circuit Breaker Circuit Breaker, 2 Pole, 10A; Product Range Abb
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data