ABB Process Automation Division Circuit Breaker, 1 Pole, 6A; Product Range Abb SU201M-K6

Description
CIRCUIT BREAKER, 1 POLE, 6A; Product Range:System Pro M Compact SU200M Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 6A; Product Range:System Pro M Compact SU200M Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 6A; Product Range Abb - 63Y5486 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 6A; Product Range Abb
63Y5486
Circuit Breaker, 1 Pole, 6A; Product Range Abb 63Y5486
CIRCUIT BREAKER, 1 POLE, 6A; Product Range:System Pro M Compact SU200M Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 6A; Product Range:System Pro M Compact SU200M Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63Y5486
Product Name Circuit Breaker, 1 Pole, 6A; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data