ABB Process Automation Division Circuit Breaker, 1 Pole, 20A; Product Range Abb SU201M-K20

Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 20A; Product Range Abb - 63Y5476 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 20A; Product Range Abb
63Y5476
Circuit Breaker, 1 Pole, 20A; Product Range Abb 63Y5476
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 58725901 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
58725901
Molded Case Circuit Breaker 58725901
CIRCUIT BREAKER, 20AMP, 1POLE, 277VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 20AMP, 1POLE, 277VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y5476 58725901
Product Name Circuit Breaker, 1 Pole, 20A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data