ABB Process Automation Division Circuit Breaker, 1 Pole, 2A; Product Range Abb SU201M-K2

Description
CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System Pro M Compact SU200M Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System Pro M Compact SU200M Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 2A; Product Range Abb - 63Y5475 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 2A; Product Range Abb
63Y5475
Circuit Breaker, 1 Pole, 2A; Product Range Abb 63Y5475
CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System Pro M Compact SU200M Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System Pro M Compact SU200M Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Molded Case Circuit Breaker - 58725896 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
58725896
Molded Case Circuit Breaker 58725896
MOLDED CASE, CIRCUIT BREAKER, 1P, 277V, 10KA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE, CIRCUIT BREAKER, 1P, 277V, 10KA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y5475 58725896
Product Name Circuit Breaker, 1 Pole, 2A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-3861/004-1020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers