The Circuit Breaker, 1 Pole, 16A from the System pro M compact® SU 200 M series is designed for branch circuit protection in accordance with UL 489 standards. It is suitable for both AC and DC applications, with a rated operational voltage of 230 V AC and 48 V DC. The device features a high interrupting capacity of 10 kA and is certified for use up to 40 A at 480 Y/277 V AC. The breaker operates within an ambient temperature range of -25 to +55 °C and has a mechanical endurance of 20,000 operations. It is compatible with various accessories from the System pro M compact® range and is compliant with international standards including UL, CSA, and IEC. The product is designed for mounting on a DIN rail and has a compact size of 111 x 69 x 17.5 mm, weighing approximately 125 g.
CIRCUIT BREAKER, 1 POLE, 16A; Product Range:System Pro M Compact SU200M Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 63Y5474 |
| Product Name | Circuit Breaker, 1 Pole, 16A; Product Range Abb |
| Rated AC Voltage | 230 volts |