ABB Process Automation Division Circuit Breaker, 1 Pole, 10A; Product Range Abb SU201M-K10

Description
CIRCUIT BREAKER, 1 POLE, 10A; Product Range:System Pro M Compact SU200M Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1 POLE, 10A; Product Range:System Pro M Compact SU200M Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 10A; Product Range Abb - 63Y5471 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 10A; Product Range Abb
63Y5471
Circuit Breaker, 1 Pole, 10A; Product Range Abb 63Y5471
CIRCUIT BREAKER, 1 POLE, 10A; Product Range:System Pro M Compact SU200M Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 10A; Product Range:System Pro M Compact SU200M Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63Y5471
Product Name Circuit Breaker, 1 Pole, 10A; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 5-1393253-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details