ABB Inc. Miniature Circuit Breakers SU200M, SU200MR, SU200UDC

Description
Description The SU200M, SU200MR, and S200UDC miniature circuit breakers offer a compact solution for protection requirements. The SU200 series devices are current-limiting according to UL 489 and DIN rail mounted. SU200M, SU200MR, and S200UDC MCBs come in up to 3 trip curves to provide maximum circuit protection. For the worldwide market, the breakers carry UL, CSA, IEC, CE and many other agency approvals and certifications. Features: UL current limiting Fast breaking time (2.3 – 2.5 ms) Bus connection system Wide range of accessories Available with variable depth handle mechanism CE certified and marked DIN rail mounting Finger safe terminals Multi-function terminals Suitable for reverse feed (except for S200UDC) UL 489 Listed - branch circuit protective device UL File #E212323
Description
Description The SU200M, SU200MR, and S200UDC miniature circuit breakers offer a compact solution for protection requirements. The SU200 series devices are current-limiting according to UL 489 and DIN rail mounted. SU200M, SU200MR, and S200UDC MCBs come in up to 3 trip curves to provide maximum circuit protection. For the worldwide market, the breakers carry UL, CSA, IEC, CE and many other agency approvals and certifications. Features: UL current limiting Fast breaking time (2.3 – 2.5 ms) Bus connection system Wide range of accessories Available with variable depth handle mechanism CE certified and marked DIN rail mounting Finger safe terminals Multi-function terminals Suitable for reverse feed (except for S200UDC) UL 489 Listed - branch circuit protective device UL File #E212323

Suppliers

Company
Product
Description
Supplier Links
Miniature Circuit Breakers - SU200M, SU200MR, SU200UDC - ABB Inc.
Memphis, TN, United States
Miniature Circuit Breakers
SU200M, SU200MR, SU200UDC
Miniature Circuit Breakers SU200M, SU200MR, SU200UDC
Description The SU200M, SU200MR, and S200UDC miniature circuit breakers offer a compact solution for protection requirements. The SU200 series devices are current-limiting according to UL 489 and DIN rail mounted. SU200M, SU200MR, and S200UDC MCBs come in up to 3 trip curves to provide maximum circuit protection. For the worldwide market, the breakers carry UL, CSA, IEC, CE and many other agency approvals and certifications. Features: UL current limiting Fast breaking time (2.3 – 2.5 ms) Bus connection system Wide range of accessories Available with variable depth handle mechanism CE certified and marked DIN rail mounting Finger safe terminals Multi-function terminals Suitable for reverse feed (except for S200UDC) UL 489 Listed - branch circuit protective device UL File #E212323

Description

The SU200M, SU200MR, and S200UDC miniature circuit breakers offer a compact solution for protection requirements. The SU200 series devices are current-limiting according to UL 489 and DIN rail mounted. SU200M, SU200MR, and S200UDC MCBs come in up to 3 trip curves to provide maximum circuit protection. For the worldwide market, the breakers carry UL, CSA, IEC, CE and many other agency approvals and certifications.

Features:

UL current limiting

Fast breaking time (2.3 – 2.5 ms)

Bus connection system

Wide range of accessories

Available with variable depth handle mechanism

CE certified and marked

DIN rail mounting

Finger safe terminals

Multi-function terminals

Suitable for reverse feed (except for S200UDC)

UL 489 Listed - branch circuit protective device UL File #E212323

Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number SU200M, SU200MR, SU200UDC
Product Name Miniature Circuit Breakers
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 96 volts
Rated Breaking Capacity 10000 to 200000 amps
Trip System Type Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117214 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-3319-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers
Electronic circuit breaker - 787-1668/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers