ABB AB Cable Gland, Aluminium, 1/2 Npt, 25.024Mm; Thread Size Imperial Abb Thomas & Betts STE050

Description
CABLE GLAND, ALUMINIUM, 1/2" NPT, 25.024MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:15.24mm; Cable Diameter Max:25mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, ALUMINIUM, 1/2" NPT, 25.024MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:15.24mm; Cable Diameter Max:25mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Aluminium, 1/2 Npt, 25.024Mm; Thread Size Imperial Abb Thomas & Betts - 76H0934 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Aluminium, 1/2 Npt, 25.024Mm; Thread Size Imperial Abb Thomas & Betts
76H0934
Cable Gland, Aluminium, 1/2 Npt, 25.024Mm; Thread Size Imperial Abb Thomas & Betts 76H0934
CABLE GLAND, ALUMINIUM, 1/2" NPT, 25.024MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:15.24mm; Cable Diameter Max:25mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CABLE GLAND, ALUMINIUM, 1/2" NPT, 25.024MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:15.24mm; Cable Diameter Max:25mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 76H0934
Product Name Cable Gland, Aluminium, 1/2 Npt, 25.024Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4224102 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details