Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip STBN50-SF

Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 10 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R]
Datasheet
Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 10 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STBN50-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
STBN50-SF
Liquidtight Flexible Conduit Connector with Grip STBN50-SF
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 10 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R]

NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 10 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R]

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number STBN50-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details