Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip STBN38-SF

Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 9 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 3/8 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] B
Datasheet
Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 9 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 3/8 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STBN38-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
STBN38-SF
Liquidtight Flexible Conduit Connector with Grip STBN38-SF
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 9 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 3/8 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] B

NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 9 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 3/8 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] B

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number STBN38-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details