Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip STB45200-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; 7.5 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; 7.5 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB45200-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
STB45200-SF
Liquidtight Flexible Conduit Connector with Grip STB45200-SF
FLEXIBLE METALLIC CONDUIT USED ON; 7.5 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

FLEXIBLE METALLIC CONDUIT USED ON; 7.5 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number STB45200-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details