FLEXIBLE METALLIC CONDUIT USED ON; 5.75 INCH MESH LENGTH; CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1-1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Conduit Fittings |
| Product Number | STB150-SF |
| Product Name | Liquidtight Flexible Conduit Connector with Grip |
| Fitting Type | Liquid Tight Connector |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel