Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
ABB PROCESS AUTOMATION DIVISION
ST204M-D8 -- MCB ST200M 4P D 8A UL1077 ABB
ABB Process Automation Division
Mcb St200M 4P D 8A Ul1077 Abb
ST204M-D8
Description
MCB ST200M 4P D 8A UL1077
Newark, An Avnet Company
Done
Datasheet
Description
MCB ST200M 4P D 8A UL1077
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 4P D 8A Ul1077 Abb
29AH0113
Mcb St200M 4P D 8A Ul1077 Abb
29AH0113
MCB ST200M 4P D 8A UL1077
MCB ST200M 4P D 8A UL1077
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Breakers
Product Number
29AH0113
Product Name
Mcb St200M 4P D 8A Ul1077 Abb
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Thermal Breakers
3-128-230
Specs
Rated Current
16 amps
Number of Poles
2
Terminal Type
Snap-In
View Details
3
suppliers
Altech Corp.
Single Pole B-Trip Supplementary Circuit Breakers
1B60UR
Specs
Rated AC Voltage
277 to 480 volts
Rated Current
60 amps
Trip System Type
Thermal Magnetic
View Details
2
suppliers
WAGO
Electronic circuit breaker
787-3861/100-1000
Specs
Rated DC Voltage
18 to 30 volts
Trip System Type
Electronic
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
3
suppliers
Allen-Bradley / Rockwell Automation
140G 160A Frame Molded Case Ckt-Bkr
140G-H15F4-D16
Specs
Number of Poles
4
Features
Molded Case Circuit Breaker
View Details