ABB Process Automation Division Mcb St200M 3P+Na Z 4A Ul1077 Abb ST203M-Z4NA

Description
MCB ST200M 3P+NA Z 4A UL1077
Description
MCB ST200M 3P+NA Z 4A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 3P+Na Z 4A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a Z-characteristic and has a rated current of 4A with a breaking capacity of 10kA. The product dimensions are 70 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.46 kg. It complies with CE standards and is RoHS compliant, making it suitable for various electrical installations. The MCB is categorized under modular DIN rail products, specifically within the miniature circuit breakers segment.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 3P+Na Z 4A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a Z-characteristic and has a rated current of 4A with a breaking capacity of 10kA. The product dimensions are 70 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.46 kg. It complies with CE standards and is RoHS compliant, making it suitable for various electrical installations. The MCB is categorized under modular DIN rail products, specifically within the miniature circuit breakers segment.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 3P+Na Z 4A Ul1077 Abb - 29AH0028 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 3P+Na Z 4A Ul1077 Abb
29AH0028
Mcb St200M 3P+Na Z 4A Ul1077 Abb 29AH0028
MCB ST200M 3P+NA Z 4A UL1077

MCB ST200M 3P+NA Z 4A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 29AH0028
Product Name Mcb St200M 3P+Na Z 4A Ul1077 Abb
Unlock Full Specs
to access all available technical data