ABB Process Automation Division Mcb St200M 3P Z 30A Ul1077 Abb ST203M-Z30

Description
MCB ST200M 3P Z 30A UL1077
Description
MCB ST200M 3P Z 30A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 3P Z 30A UL1077 is a miniature circuit breaker designed for low voltage applications. It features a three-pole configuration with a rated current of 30A and a breaking capacity of 10kA. The product dimensions are 52.5 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.345 kg. It complies with CE standards and is RoHS compliant, making it suitable for various electrical installations. The product is categorized under modular DIN rail products and is classified as a miniature circuit breaker (MCB) according to ETIM and eClass standards.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 3P Z 30A UL1077 is a miniature circuit breaker designed for low voltage applications. It features a three-pole configuration with a rated current of 30A and a breaking capacity of 10kA. The product dimensions are 52.5 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.345 kg. It complies with CE standards and is RoHS compliant, making it suitable for various electrical installations. The product is categorized under modular DIN rail products and is classified as a miniature circuit breaker (MCB) according to ETIM and eClass standards.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 3P Z 30A Ul1077 Abb - 29AH0021 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 3P Z 30A Ul1077 Abb
29AH0021
Mcb St200M 3P Z 30A Ul1077 Abb 29AH0021
MCB ST200M 3P Z 30A UL1077

MCB ST200M 3P Z 30A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 29AH0021
Product Name Mcb St200M 3P Z 30A Ul1077 Abb
Unlock Full Specs
to access all available technical data