ABB Process Automation Division Mcb St200M 3P+Na C 3A Ul1077 Abb ST203M-C3NA

Description
MCB ST200M 3P+NA C 3A UL1077
Description
MCB ST200M 3P+NA C 3A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 3P+Na C 3A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a C-characteristic, which allows it to trip at a higher overload current, making it suitable for applications with inductive loads. The product has a rated current of 3A and is configured with three poles plus a neutral (3P+NA). It has a breaking capacity of 10kA, ensuring reliable protection against short circuits. The dimensions of the product are 70 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.46 kg. It complies with CE standards and RoHS regulations, indicating its suitability for use in various environments. The product is packaged individually, with a gross weight of 0.705 kg. This MCB is classified under the ETIM and eClass standards, confirming its categorization as a miniature circuit breaker.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 3P+Na C 3A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a C-characteristic, which allows it to trip at a higher overload current, making it suitable for applications with inductive loads. The product has a rated current of 3A and is configured with three poles plus a neutral (3P+NA). It has a breaking capacity of 10kA, ensuring reliable protection against short circuits. The dimensions of the product are 70 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.46 kg. It complies with CE standards and RoHS regulations, indicating its suitability for use in various environments. The product is packaged individually, with a gross weight of 0.705 kg. This MCB is classified under the ETIM and eClass standards, confirming its categorization as a miniature circuit breaker.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 3P+Na C 3A Ul1077 Abb - 28AH9881 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 3P+Na C 3A Ul1077 Abb
28AH9881
Mcb St200M 3P+Na C 3A Ul1077 Abb 28AH9881
MCB ST200M 3P+NA C 3A UL1077

MCB ST200M 3P+NA C 3A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9881
Product Name Mcb St200M 3P+Na C 3A Ul1077 Abb
Unlock Full Specs
to access all available technical data