ABB Process Automation Division Mcb St200M 3P C 32A Ul1077 Abb ST203M-C32

Description
MCB ST200M 3P C 32A UL1077
Description
MCB ST200M 3P C 32A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 3P C 32A UL1077 is a miniature circuit breaker designed for low voltage applications. It features a C-characteristic, which is suitable for applications with moderate inrush currents. The device has a rated current of 32A and a breaking capacity of 10kA, making it suitable for protecting electrical circuits from overloads and short circuits. The dimensions of the product are 52.5 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.345 kg. It complies with CE standards and is RoHS compliant, ensuring it meets environmental regulations. The product is categorized under modular DIN rail products and is classified as a miniature circuit breaker (MCB) in various industry classification systems.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 3P C 32A UL1077 is a miniature circuit breaker designed for low voltage applications. It features a C-characteristic, which is suitable for applications with moderate inrush currents. The device has a rated current of 32A and a breaking capacity of 10kA, making it suitable for protecting electrical circuits from overloads and short circuits. The dimensions of the product are 52.5 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.345 kg. It complies with CE standards and is RoHS compliant, ensuring it meets environmental regulations. The product is categorized under modular DIN rail products and is classified as a miniature circuit breaker (MCB) in various industry classification systems.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 3P C 32A Ul1077 Abb - 28AH9884 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 3P C 32A Ul1077 Abb
28AH9884
Mcb St200M 3P C 32A Ul1077 Abb 28AH9884
MCB ST200M 3P C 32A UL1077

MCB ST200M 3P C 32A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9884
Product Name Mcb St200M 3P C 32A Ul1077 Abb
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117214 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - Q513-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-2824-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details