ABB Process Automation Division Mcb St200M 2P C 35A Ul1077 Abb ST202M-C35

Description
MCB ST200M 2P C 35A UL1077
Description
MCB ST200M 2P C 35A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 2P C 35A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a current rating of 35A and is classified as a C-curve breaker, suitable for protecting circuits with moderate inrush currents. The device has a breaking capacity of 10kA, ensuring reliable protection against overloads and short circuits. With dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, it has a net weight of 0.23 kg. The product complies with CE standards and RoHS regulations, making it suitable for various applications in modular DIN rail systems. The minimum order quantity is one piece, and it is packaged in units of five.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 2P C 35A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a current rating of 35A and is classified as a C-curve breaker, suitable for protecting circuits with moderate inrush currents. The device has a breaking capacity of 10kA, ensuring reliable protection against overloads and short circuits. With dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, it has a net weight of 0.23 kg. The product complies with CE standards and RoHS regulations, making it suitable for various applications in modular DIN rail systems. The minimum order quantity is one piece, and it is packaged in units of five.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 2P C 35A Ul1077 Abb - 28AH9735 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 2P C 35A Ul1077 Abb
28AH9735
Mcb St200M 2P C 35A Ul1077 Abb 28AH9735
MCB ST200M 2P C 35A UL1077

MCB ST200M 2P C 35A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9735
Product Name Mcb St200M 2P C 35A Ul1077 Abb
Unlock Full Specs
to access all available technical data