ABB Process Automation Division Mcb St200M 2P C 32A Ul1077 Abb ST202M-C32

Description
MCB ST200M 2P C 32A UL1077
Description
MCB ST200M 2P C 32A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 2P C 32A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a current rating of 32A and a breaking capacity of 10kA, making it suitable for various electrical protection needs. The product has a compact design with dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, weighing 0.23 kg. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. This circuit breaker is categorized under modular DIN rail products, specifically within the miniature circuit breakers (MCBs) segment.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 2P C 32A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a current rating of 32A and a breaking capacity of 10kA, making it suitable for various electrical protection needs. The product has a compact design with dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, weighing 0.23 kg. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. This circuit breaker is categorized under modular DIN rail products, specifically within the miniature circuit breakers (MCBs) segment.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 2P C 32A Ul1077 Abb - 28AH9734 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 2P C 32A Ul1077 Abb
28AH9734
Mcb St200M 2P C 32A Ul1077 Abb 28AH9734
MCB ST200M 2P C 32A UL1077

MCB ST200M 2P C 32A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9734
Product Name Mcb St200M 2P C 32A Ul1077 Abb
Unlock Full Specs
to access all available technical data