ABB Process Automation Division Mcb St200M 1P+Na Z 63A Ul1077 Abb ST201M-Z63NA

Description
MCB ST200M 1P+NA Z 63A UL1077
Description
MCB ST200M 1P+NA Z 63A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na Z 63A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a Z-characteristic and has a rated current of 63A with a breaking capacity of 5kA. The product dimensions are 35 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.23 kg. It complies with CE standards and is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for modular DIN rail installations and is classified under the ETIM and eClass standards for miniature circuit breakers.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na Z 63A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a Z-characteristic and has a rated current of 63A with a breaking capacity of 5kA. The product dimensions are 35 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.23 kg. It complies with CE standards and is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for modular DIN rail installations and is classified under the ETIM and eClass standards for miniature circuit breakers.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 1P+Na Z 63A Ul1077 Abb - 28AH9694 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 1P+Na Z 63A Ul1077 Abb
28AH9694
Mcb St200M 1P+Na Z 63A Ul1077 Abb 28AH9694
MCB ST200M 1P+NA Z 63A UL1077

MCB ST200M 1P+NA Z 63A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9694
Product Name Mcb St200M 1P+Na Z 63A Ul1077 Abb
Unlock Full Specs
to access all available technical data