ABB Process Automation Division Mcb St200M 1P+Na Z 3A Ul1077 Abb ST201M-Z3NA

Description
MCB ST200M 1P+NA Z 3A UL1077
Description
MCB ST200M 1P+NA Z 3A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na Z 3A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a Z-characteristic with a breaking capacity of 10kA and is rated for 3A. The product dimensions are 35 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.23 kg. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. The product is packaged in units of five, with a gross weight of 1.395 kg for the package. This MCB is suitable for modular DIN rail installations and is classified under various standards, including ETIM and eClass.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na Z 3A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a Z-characteristic with a breaking capacity of 10kA and is rated for 3A. The product dimensions are 35 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.23 kg. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. The product is packaged in units of five, with a gross weight of 1.395 kg for the package. This MCB is suitable for modular DIN rail installations and is classified under various standards, including ETIM and eClass.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 1P+Na Z 3A Ul1077 Abb - 28AH9674 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 1P+Na Z 3A Ul1077 Abb
28AH9674
Mcb St200M 1P+Na Z 3A Ul1077 Abb 28AH9674
MCB ST200M 1P+NA Z 3A UL1077

MCB ST200M 1P+NA Z 3A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9674
Product Name Mcb St200M 1P+Na Z 3A Ul1077 Abb
Unlock Full Specs
to access all available technical data