ABB Process Automation Division Mcb St200M 1P K 60A Ul1077 Abb ST201M-K60

Description
MCB ST200M 1P K 60A UL1077
Description
MCB ST200M 1P K 60A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P K 60A UL1077 is a miniature circuit breaker designed for low voltage applications. It has a rated current of 60A and is classified under the ETIM and eClass standards for miniature circuit breakers. The product features a K-characteristic with a breaking capacity of 5kA, making it suitable for various electrical protection needs. Its dimensions are 17.5 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.115 kg. The product complies with CE and RoHS regulations, ensuring it meets safety and environmental standards. It is packaged in units of 10, with a gross weight of 1.395 kg for the package.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P K 60A UL1077 is a miniature circuit breaker designed for low voltage applications. It has a rated current of 60A and is classified under the ETIM and eClass standards for miniature circuit breakers. The product features a K-characteristic with a breaking capacity of 5kA, making it suitable for various electrical protection needs. Its dimensions are 17.5 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.115 kg. The product complies with CE and RoHS regulations, ensuring it meets safety and environmental standards. It is packaged in units of 10, with a gross weight of 1.395 kg for the package.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 1P K 60A Ul1077 Abb - 28AH9645 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 1P K 60A Ul1077 Abb
28AH9645
Mcb St200M 1P K 60A Ul1077 Abb 28AH9645
MCB ST200M 1P K 60A UL1077

MCB ST200M 1P K 60A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9645
Product Name Mcb St200M 1P K 60A Ul1077 Abb
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-1000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 1CU12M - Powell Electronics, Inc.
Specs
Rated Current 12 amps
View Details