ABB Process Automation Division Mcb St200M 1P+Na K 16A Ul1077 Abb ST201M-K16NA

Description
MCB ST200M 1P+NA K 16A UL1077
Description
MCB ST200M 1P+NA K 16A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na K 16A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It has a rated current of 16A and a breaking capacity of 10kA. The product features a single pole plus neutral (1P+NA) configuration, making it suitable for various electrical installations. With dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, it weighs 0.23 kg. The product complies with CE standards and is RoHS compliant, ensuring it meets environmental regulations. It is categorized under modular DIN rail products, specifically within the miniature circuit breakers segment. The minimum order quantity is one piece, and it is packaged in units of five. This circuit breaker is appropriate for engineers seeking reliable protection for electrical circuits in residential or commercial settings.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na K 16A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It has a rated current of 16A and a breaking capacity of 10kA. The product features a single pole plus neutral (1P+NA) configuration, making it suitable for various electrical installations. With dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, it weighs 0.23 kg. The product complies with CE standards and is RoHS compliant, ensuring it meets environmental regulations. It is categorized under modular DIN rail products, specifically within the miniature circuit breakers segment. The minimum order quantity is one piece, and it is packaged in units of five. This circuit breaker is appropriate for engineers seeking reliable protection for electrical circuits in residential or commercial settings.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 1P+Na K 16A Ul1077 Abb - 28AH9620 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 1P+Na K 16A Ul1077 Abb
28AH9620
Mcb St200M 1P+Na K 16A Ul1077 Abb 28AH9620
MCB ST200M 1P+NA K 16A UL1077

MCB ST200M 1P+NA K 16A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9620
Product Name Mcb St200M 1P+Na K 16A Ul1077 Abb
Unlock Full Specs
to access all available technical data