ABB Process Automation Division Mcb St200M 1P+Na D 1.6A Ul1077 Abb ST201M-D1.6NA

Description
MCB ST200M 1P+NA D 1.6A UL1077
Description
MCB ST200M 1P+NA D 1.6A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na D 1.6A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a rated current of 1.6A and a breaking capacity of 10kA. The product is classified under the ETIM and eClass standards for miniature circuit breakers, ensuring compliance with industry specifications. It has a compact design with dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, weighing 0.23 kg. The product is packaged in units of five, with a gross weight of 1.395 kg for the package. It is certified for CE compliance and adheres to RoHS regulations, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na D 1.6A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a rated current of 1.6A and a breaking capacity of 10kA. The product is classified under the ETIM and eClass standards for miniature circuit breakers, ensuring compliance with industry specifications. It has a compact design with dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, weighing 0.23 kg. The product is packaged in units of five, with a gross weight of 1.395 kg for the package. It is certified for CE compliance and adheres to RoHS regulations, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 1P+Na D 1.6A Ul1077 Abb - 28AH9565 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 1P+Na D 1.6A Ul1077 Abb
28AH9565
Mcb St200M 1P+Na D 1.6A Ul1077 Abb 28AH9565
MCB ST200M 1P+NA D 1.6A UL1077

MCB ST200M 1P+NA D 1.6A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9565
Product Name Mcb St200M 1P+Na D 1.6A Ul1077 Abb
Unlock Full Specs
to access all available technical data