ABB Process Automation Division Mcb St200M 1P+Na C 4A Ul1077 Abb ST201M-C4NA

Description
MCB ST200M 1P+NA C 4A UL1077
Description
MCB ST200M 1P+NA C 4A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na C 4A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a C-characteristic, which allows it to handle moderate inrush currents, making it suitable for various electrical circuits. The product has a rated current of 4A and a breaking capacity of 10kA, ensuring reliable protection against overloads and short circuits. With dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, it is compact and suitable for installation on DIN rails. The product weighs 0.23 kg, making it lightweight for easy handling. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. The minimum order quantity is one piece, and it is classified under the ETIM and eClass standards for miniature circuit breakers.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P+Na C 4A Ul1077 is a miniature circuit breaker (MCB) designed for low voltage applications. It features a C-characteristic, which allows it to handle moderate inrush currents, making it suitable for various electrical circuits. The product has a rated current of 4A and a breaking capacity of 10kA, ensuring reliable protection against overloads and short circuits. With dimensions of 35 mm in width, 69 mm in depth, and 88 mm in height, it is compact and suitable for installation on DIN rails. The product weighs 0.23 kg, making it lightweight for easy handling. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. The minimum order quantity is one piece, and it is classified under the ETIM and eClass standards for miniature circuit breakers.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 1P+Na C 4A Ul1077 Abb - 28AH9544 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 1P+Na C 4A Ul1077 Abb
28AH9544
Mcb St200M 1P+Na C 4A Ul1077 Abb 28AH9544
MCB ST200M 1P+NA C 4A UL1077

MCB ST200M 1P+NA C 4A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9544
Product Name Mcb St200M 1P+Na C 4A Ul1077 Abb
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TA45-A126F120C0-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details