Thomas & Betts Corporation Standard Wall Plate SSO83

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSO83 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSO83
Standard Wall Plate SSO83
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSO83
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Metal Jumbo Size Glossy Finish - 62JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SL4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Four
Material Stainless Steel
View Details