Thomas & Betts Corporation Standard Wall Plate SSO2

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICA
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSO2 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSO2
Standard Wall Plate SSO2
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICA

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSO2
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products