Thomas & Betts Corporation Standard Wall Plate SSO18

Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
Datasheet
Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSO18 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSO18
Standard Wall Plate SSO18
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSO18
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP18-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details