Thomas & Betts Corporation Standard Wall Plate SSNK54

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CS
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSNK54 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSNK54
Standard Wall Plate SSNK54
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CS

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CS

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSNK54
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
5-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3015 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
MILESTEK KEYSTONE RJ11 110 JACK YELLOW - 60-18190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details