Thomas & Betts Corporation Standard Wall Plate SSNK51

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CS
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSNK51 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSNK51
Standard Wall Plate SSNK51
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CS

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CS

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSNK51
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP1426-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate; Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details