Thomas & Betts Corporation Standard Wall Plate SSN142

Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; SIZE 1-1/2 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; INCLUDES 1 #340 YOKE; SSN MODEL
Datasheet
Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; SIZE 1-1/2 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; INCLUDES 1 #340 YOKE; SSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN142 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSN142
Standard Wall Plate SSN142
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; SIZE 1-1/2 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; INCLUDES 1 #340 YOKE; SSN MODEL

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; SIZE 1-1/2 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; INCLUDES 1 #340 YOKE; SSN MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSN142
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details