Thomas & Betts Corporation Standard Wall Plate SSN14

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSN MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN14 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSN14
Standard Wall Plate SSN14
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSN MODEL

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSN MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSN14
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3014U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - SL3 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Stainless Steel
View Details