Thomas & Betts Corporation Standard Wall Plate SSN117

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 2-1/2 INCH W X 4-1/2 INCH H; HOLE SIZE 13/32 INCH DIA; MOUNTING TYPE BOX MOUNT; APPROVAL UL 514, CSA;
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 2-1/2 INCH W X 4-1/2 INCH H; HOLE SIZE 13/32 INCH DIA; MOUNTING TYPE BOX MOUNT; APPROVAL UL 514, CSA;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN117 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SSN117
Standard Wall Plate SSN117
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 2-1/2 INCH W X 4-1/2 INCH H; HOLE SIZE 13/32 INCH DIA; MOUNTING TYPE BOX MOUNT; APPROVAL UL 514, CSA;

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 2-1/2 INCH W X 4-1/2 INCH H; HOLE SIZE 13/32 INCH DIA; MOUNTING TYPE BOX MOUNT; APPROVAL UL 514, CSA;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SSN117
Product Name Standard Wall Plate
Type Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SH1 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Steel
View Details